Vishay Precision Group Chip Resistor - Surface Mount CRCW08051K82FKEA

Description
1.82 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.82 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.82KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.82KCCT-ND
Chip Resistor - Surface Mount 541-1.82KCCT-ND
1.82 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.82 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.82KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.82KCTR-ND
Chip Resistor - Surface Mount 541-1.82KCTR-ND
1.82 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.82 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.82KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.82KCDKR-ND
Chip Resistor - Surface Mount 541-1.82KCDKR-ND
1.82 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.82 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:1.82kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... - CRCW08051K82FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:1.82kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
CRCW08051K82FKEA
Thick Film ResistorSeries:CRCW; Resistance:1.82kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW08051K82FKEA
Thick Film ResistorSeries:CRCW; Resistance:1.82kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Thick Film ResistorSeries:CRCW; Resistance:1.82kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Supplier's Site
Res, Thick Film, 1K82, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4229 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K82, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4229
Res, Thick Film, 1K82, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4229
RES, THICK FILM, 1K82, 1%, 0.125W, 0805, REEL; Resistance:1.82kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K82, 1%, 0.125W, 0805, REEL; Resistance:1.82kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K82, 1%, 0.125W, 0805; Resistance Vishay - 52K9755 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K82, 1%, 0.125W, 0805; Resistance Vishay
52K9755
Res, Thick Film, 1K82, 1%, 0.125W, 0805; Resistance Vishay 52K9755
RES, THICK FILM, 1K82, 1%, 0.125W, 0805; Resistance:1.82kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K82, 1%, 0.125W, 0805; Resistance:1.82kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW08051K82FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08051K82FKEA
Chip Resistor - Surface Mount CRCW08051K82FKEA
RES SMD 1.82K OHM 1% 1/8W 0805

RES SMD 1.82K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-1.82KCCT-ND CRCW08051K82FKEA 42K4229 CRCW08051K82FKEA
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:1.82kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... Res, Thick Film, 1K82, 1%, 0.125W, 0805, Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details