Vishay Intertechnology, Inc. RES 1.8K OHM 1/8W 5% 0805 SMD CRCW08051K80JNTA

Description
RES 1.8Kohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 1.8Kohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8K OHM 1/8W 5% 0805 SMD - CRCW08051K80JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 1/8W 5% 0805 SMD
CRCW08051K80JNTA
RES 1.8K OHM 1/8W 5% 0805 SMD CRCW08051K80JNTA
RES 1.8Kohm 1/8W 5% 0805 SMD

RES 1.8Kohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051K80JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051K80JNTA-ND
Chip Resistor - Surface Mount CRCW08051K80JNTA-ND
1.8 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.8 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW08051K80JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08051K80JNTA
Chip Resistor - Surface Mount CRCW08051K80JNTA
RES SMD 1.8K OHM 5% 1/8W 0805

RES SMD 1.8K OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW08051K80JNTA CRCW08051K80JNTA-ND CRCW08051K80JNTA
Product Name RES 1.8K OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 1800 ohms 1800 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details