Vishay Precision Group CRCW08051K80FKTA CRCW08051K80FKTA

Description
CRCW08051K80FKTA
Request a Quote Datasheet
Description
CRCW08051K80FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW08051K80FKTA - CRCW08051K80FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08051K80FKTA
CRCW08051K80FKTA
CRCW08051K80FKTA CRCW08051K80FKTA
CRCW08051K80FKTA

CRCW08051K80FKTA

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08051K80FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08051K80FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW08051K80FKTADKR-ND
RES SMD 1.8K OHM 1% 1/8W 0805

RES SMD 1.8K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08051K80FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08051K80FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW08051K80FKTATR-ND
1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08051K80FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08051K80FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW08051K80FKTACT-ND
RES SMD 1.8K OHM 1% 1/8W 0805

RES SMD 1.8K OHM 1% 1/8W 0805

Buy Now Datasheet
Res, Thick Film, 1K8, 1%, 0.125W, 0805; Resistance Vishay - 36C9476 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K8, 1%, 0.125W, 0805; Resistance Vishay
36C9476
Res, Thick Film, 1K8, 1%, 0.125W, 0805; Resistance Vishay 36C9476
RES, THICK FILM, 1K8, 1%, 0.125W, 0805; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: No

RES, THICK FILM, 1K8, 1%, 0.125W, 0805; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08051K80FKTA 541-CRCW08051K80FKTADKR-ND 36C9476
Product Name CRCW08051K80FKTA Chip Resistor - Surface Mount Res, Thick Film, 1K8, 1%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details