Vishay Precision Group Chip Resistor - Surface Mount CRCW08051K80FKEA

Description
1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.80KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.80KCCT-ND
Chip Resistor - Surface Mount 541-1.80KCCT-ND
1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.80KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.80KCTR-ND
Chip Resistor - Surface Mount 541-1.80KCTR-ND
1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.80KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.80KCDKR-ND
Chip Resistor - Surface Mount 541-1.80KCDKR-ND
1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6791033 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791033
Surface Mount Resistors 6791033
Vishay CRCW08051K80FKEA

Vishay CRCW08051K80FKEA

Supplier's Site
Surface Mount Resistors - 1694564 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694564
Surface Mount Resistors 1694564
Vishay CRCW08051K80FKEA

Vishay CRCW08051K80FKEA

Supplier's Site
SMD 125mW 150V Resistor - 52-CRCW08051K80FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125mW 150V Resistor
52-CRCW08051K80FKEA
SMD 125mW 150V Resistor 52-CRCW08051K80FKEA
1.8kR 1% 125mW 150V Thick Film Chip Resistor 0805 SMD Product overview: CRCW08051K80FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08051K80FKEA can be used for catalog matching and distributor lookup.

1.8kR 1% 125mW 150V Thick Film Chip Resistor 0805 SMD Product overview: CRCW08051K80FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08051K80FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
971663-CRCW08051K80FKEA
Resistors - Chip Resistor - Surface Mount 971663-CRCW08051K80FKEA
Win Source Part Number: 971663-CRCW08051K80F KEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 1.8 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-1.80KCTR,541-1.8 0KCCT,541-1.80KCDKR, D12/CRCW0805 100 1K8 1% ET1 E3 Base Product Number: CRCW0805

Win Source Part Number: 971663-CRCW08051K80FKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.8 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-1.80KCTR,541-1.80KCCT,541-1.80KCDKR,D12/CRCW0805 100 1K8 1% ET1 E3
Base Product Number: CRCW0805

Buy Now Datasheet
RES 1.80K OHM 1/8W 1% 0805 SMD - CRCW08051K80FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.80K OHM 1/8W 1% 0805 SMD
CRCW08051K80FKEA
RES 1.80K OHM 1/8W 1% 0805 SMD CRCW08051K80FKEA
RES 1.80Kohm 1/8W 1% 0805 SMD

RES 1.80Kohm 1/8W 1% 0805 SMD

Supplier's Site
Res, Thick Film, 1K8, 1%, 0.125W, 0805; Resistance Vishay - 52K9754 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K8, 1%, 0.125W, 0805; Resistance Vishay
52K9754
Res, Thick Film, 1K8, 1%, 0.125W, 0805; Resistance Vishay 52K9754
RES, THICK FILM, 1K8, 1%, 0.125W, 0805; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 1K8, 1%, 0.125W, 0805; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K8, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4228 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K8, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4228
Res, Thick Film, 1K8, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4228
RES, THICK FILM, 1K8, 1%, 0.125W, 0805, REEL; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K8, 1%, 0.125W, 0805, REEL; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.8 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4422 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.8 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4422
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.8 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4422
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.8 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.8 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-1.80KCCT-ND 6791033 52-CRCW08051K80FKEA 971663-CRCW08051K80FKEA CRCW08051K80FKEA 52K9754 42K4228 27W4422
Product Name Chip Resistor - Surface Mount Surface Mount Resistors SMD 125mW 150V Resistor Resistors - Chip Resistor - Surface Mount RES 1.80K OHM 1/8W 1% 0805 SMD Res, Thick Film, 1K8, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 1K8, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.8 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details