Vishay Precision Group Chip Resistor - Surface Mount CRCW08051K78FKTA

Description
1.78 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.78 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08051K78FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051K78FKTA-ND
Chip Resistor - Surface Mount CRCW08051K78FKTA-ND
1.78 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.78 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW08051K78FKTA - CRCW08051K78FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08051K78FKTA
CRCW08051K78FKTA
CRCW08051K78FKTA CRCW08051K78FKTA
CRCW08051K78FKTA

CRCW08051K78FKTA

Supplier's Site
Res, Thick Film, 1K78, 1%, 0.125W, 0805; Resistance Vishay - 36C9473 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K78, 1%, 0.125W, 0805; Resistance Vishay
36C9473
Res, Thick Film, 1K78, 1%, 0.125W, 0805; Resistance Vishay 36C9473
RES, THICK FILM, 1K78, 1%, 0.125W, 0805; Resistance:1.78kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K78, 1%, 0.125W, 0805; Resistance:1.78kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 1K78, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4883 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K78, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4883
Res, Thick Film, 1K78, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4883
RES, THICK FILM, 1K78, 1%, 0.125W, 0805, REEL; Resistance:1.78kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K78, 1%, 0.125W, 0805, REEL; Resistance:1.78kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08051K78FKTA-ND CRCW08051K78FKTA 36C9473
Product Name Chip Resistor - Surface Mount CRCW08051K78FKTA Res, Thick Film, 1K78, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4304FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 3-2176074-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13000 ohms
View Details
4 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details