Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08051K78FKEAHP

Description
1.78 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1.78 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08051K78FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051K78FKEAHP-ND
Chip Resistor - Surface Mount CRCW08051K78FKEAHP-ND
1.78 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.78 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 1.78K OHM .33W 1% 0805 SMD - CRCW08051K78FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78K OHM .33W 1% 0805 SMD
CRCW08051K78FKEAHP
RES 1.78K OHM .33W 1% 0805 SMD CRCW08051K78FKEAHP
RES 1.78Kohm .33W 1% 0805 SMD

RES 1.78Kohm .33W 1% 0805 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRCW08051K78FKEAHP-ND CRCW08051K78FKEAHP
Product Name Chip Resistor - Surface Mount RES 1.78K OHM .33W 1% 0805 SMD
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details