Vishay Precision Group Chip Resistor - Surface Mount CRCW08051K78FKEA

Description
1.78 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Description
1.78 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay thick film resistor, part number 52K9753, features a resistance value of 1.78 kΩ with a tolerance of ±1%. It has a power rating of 0.125 W and is packaged in a compact 0805 case size (2012 metric). This resistor is suitable for general-purpose applications and is RoHS compliant. It is designed for high reliability and stability, making it appropriate for use in automotive, telecommunications, and industrial applications. The operating temperature range is from -55 °C to +155 °C, and it has a maximum operating voltage of 150 V. The resistor also exhibits a low temperature coefficient of resistance (TCR) of ±100 ppm/K, ensuring minimal resistance change with temperature variations.

Datasheet Summary
Powered by GS/AI

The Vishay thick film resistor, part number 52K9753, features a resistance value of 1.78 kΩ with a tolerance of ±1%. It has a power rating of 0.125 W and is packaged in a compact 0805 case size (2012 metric). This resistor is suitable for general-purpose applications and is RoHS compliant. It is designed for high reliability and stability, making it appropriate for use in automotive, telecommunications, and industrial applications. The operating temperature range is from -55 °C to +155 °C, and it has a maximum operating voltage of 150 V. The resistor also exhibits a low temperature coefficient of resistance (TCR) of ±100 ppm/K, ensuring minimal resistance change with temperature variations.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.78KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.78KCDKR-ND
Chip Resistor - Surface Mount 541-1.78KCDKR-ND
1.78 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.78 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.78KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.78KCTR-ND
Chip Resistor - Surface Mount 541-1.78KCTR-ND
1.78 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.78 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.78KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.78KCCT-ND
Chip Resistor - Surface Mount 541-1.78KCCT-ND
1.78 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.78 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW08051K78FKEA - CRCW08051K78FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08051K78FKEA
CRCW08051K78FKEA
CRCW08051K78FKEA CRCW08051K78FKEA
CRCW08051K78FKEA

CRCW08051K78FKEA

Supplier's Site
Res, Thick Film, 1K78, 1%, 0.125W, 0805; Resistance Vishay - 52K9753 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K78, 1%, 0.125W, 0805; Resistance Vishay
52K9753
Res, Thick Film, 1K78, 1%, 0.125W, 0805; Resistance Vishay 52K9753
RES, THICK FILM, 1K78, 1%, 0.125W, 0805; Resistance:1.78kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K78, 1%, 0.125W, 0805; Resistance:1.78kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K78, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4227 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K78, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4227
Res, Thick Film, 1K78, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4227
RES, THICK FILM, 1K78, 1%, 0.125W, 0805, REEL; Resistance:1.78kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K78, 1%, 0.125W, 0805, REEL; Resistance:1.78kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-1.78KCDKR-ND CRCW08051K78FKEA 52K9753
Product Name Chip Resistor - Surface Mount CRCW08051K78FKEA Res, Thick Film, 1K78, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details