Vishay Precision Group RES 1.74K OHM 1/8W 1% 0805 SMD CRCW08051K74FKTA

Description
RES 1.74Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 1.74Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.74K OHM 1/8W 1% 0805 SMD - CRCW08051K74FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74K OHM 1/8W 1% 0805 SMD
CRCW08051K74FKTA
RES 1.74K OHM 1/8W 1% 0805 SMD CRCW08051K74FKTA
RES 1.74Kohm 1/8W 1% 0805 SMD

RES 1.74Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08051K74FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08051K74FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW08051K74FKTATR-ND
1.74 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.74 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08051K74FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08051K74FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW08051K74FKTADKR-ND
RES SMD 1.74K OHM 1% 1/8W 0805

RES SMD 1.74K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08051K74FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08051K74FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW08051K74FKTACT-ND
RES SMD 1.74K OHM 1% 1/8W 0805

RES SMD 1.74K OHM 1% 1/8W 0805

Buy Now Datasheet
Res, Thick Film, 1K74, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4878 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K74, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4878
Res, Thick Film, 1K74, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4878
RES, THICK FILM, 1K74, 1%, 0.125W, 0805, REEL; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K74, 1%, 0.125W, 0805, REEL; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 1K74, 1%, 0.125W, 0805; Resistance Vishay - 36C9468 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K74, 1%, 0.125W, 0805; Resistance Vishay
36C9468
Res, Thick Film, 1K74, 1%, 0.125W, 0805; Resistance Vishay 36C9468
RES, THICK FILM, 1K74, 1%, 0.125W, 0805; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K74, 1%, 0.125W, 0805; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08051K74FKTA 541-CRCW08051K74FKTATR-ND 07J4878
Product Name RES 1.74K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 1K74, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 1740 ohms 1740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2573218 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 470 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details