Vishay Precision Group RES 1.74K OHM 1/8W 1% 0805 SMD CRCW08051K74FKEA

Description
RES 1.74Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 1.74Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.74K OHM 1/8W 1% 0805 SMD - CRCW08051K74FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74K OHM 1/8W 1% 0805 SMD
CRCW08051K74FKEA
RES 1.74K OHM 1/8W 1% 0805 SMD CRCW08051K74FKEA
RES 1.74Kohm 1/8W 1% 0805 SMD

RES 1.74Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.74KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.74KCTR-ND
Chip Resistor - Surface Mount 541-1.74KCTR-ND
1.74 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.74 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.74KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.74KCCT-ND
Chip Resistor - Surface Mount 541-1.74KCCT-ND
1.74 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.74 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.74KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.74KCDKR-ND
Chip Resistor - Surface Mount 541-1.74KCDKR-ND
1.74 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.74 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K74, 1%, 0.125W, 0805; Resistance Vishay - 89M6800 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K74, 1%, 0.125W, 0805; Resistance Vishay
89M6800
Res, Thick Film, 1K74, 1%, 0.125W, 0805; Resistance Vishay 89M6800
RES, THICK FILM, 1K74, 1%, 0.125W, 0805; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K74, 1%, 0.125W, 0805; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K74, 1%, 0.125W, 0805, Reel; Resistance Vishay - 19M4929 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K74, 1%, 0.125W, 0805, Reel; Resistance Vishay
19M4929
Res, Thick Film, 1K74, 1%, 0.125W, 0805, Reel; Resistance Vishay 19M4929
RES, THICK FILM, 1K74, 1%, 0.125W, 0805, REEL; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K74, 1%, 0.125W, 0805, REEL; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW08051K74FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW08051K74FKEA
Resistors - Chip Resistor - Surface Mount CRCW08051K74FKEA
RES SMD 1.74K OHM 1% 1/8W 0805

RES SMD 1.74K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW08051K74FKEA 541-1.74KCTR-ND 89M6800 CRCW08051K74FKEA
Product Name RES 1.74K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 1K74, 1%, 0.125W, 0805; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 1740 ohms 1740 ohms 1740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD203GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details