Vishay Precision Group Surface Mount Resistors CRCW08051K69FKEA

Description
Vishay CRCW08051K69FKEA
Request a Quote Datasheet
Description
Vishay CRCW08051K69FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6791020 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791020
Surface Mount Resistors 6791020
Vishay CRCW08051K69FKEA

Vishay CRCW08051K69FKEA

Supplier's Site
Surface Mount Resistors - 1694560 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694560
Surface Mount Resistors 1694560
Vishay CRCW08051K69FKEA

Vishay CRCW08051K69FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-1.69KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.69KCDKR-ND
Chip Resistor - Surface Mount 541-1.69KCDKR-ND
1.69 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.69 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.69KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.69KCCT-ND
Chip Resistor - Surface Mount 541-1.69KCCT-ND
1.69 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.69 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.69KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.69KCTR-ND
Chip Resistor - Surface Mount 541-1.69KCTR-ND
1.69 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.69 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.69K OHM 1/8W 1% 0805 SMD - CRCW08051K69FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 1/8W 1% 0805 SMD
CRCW08051K69FKEA
RES 1.69K OHM 1/8W 1% 0805 SMD CRCW08051K69FKEA
RES 1.69Kohm 1/8W 1% 0805 SMD

RES 1.69Kohm 1/8W 1% 0805 SMD

Supplier's Site
Res, Thick Film, 1K69, 1%, 0.125W, 0805; Resistance Vishay - 52K9752 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K69, 1%, 0.125W, 0805; Resistance Vishay
52K9752
Res, Thick Film, 1K69, 1%, 0.125W, 0805; Resistance Vishay 52K9752
RES, THICK FILM, 1K69, 1%, 0.125W, 0805; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K69, 1%, 0.125W, 0805; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K69, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4226 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K69, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4226
Res, Thick Film, 1K69, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4226
RES, THICK FILM, 1K69, 1%, 0.125W, 0805, REEL; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K69, 1%, 0.125W, 0805, REEL; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6791020 541-1.69KCDKR-ND CRCW08051K69FKEA 52K9752
Product Name Surface Mount Resistors Chip Resistor - Surface Mount RES 1.69K OHM 1/8W 1% 0805 SMD Res, Thick Film, 1K69, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chip Resistor - Surface Mount - 1614555-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details