Vishay Precision Group Chip Resistor - Surface Mount CRCW08051K65FKEA

Description
1.65 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.65 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.65KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.65KCTR-ND
Chip Resistor - Surface Mount 541-1.65KCTR-ND
1.65 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.65 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.65KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.65KCDKR-ND
Chip Resistor - Surface Mount 541-1.65KCDKR-ND
1.65 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.65 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.65KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.65KCCT-ND
Chip Resistor - Surface Mount 541-1.65KCCT-ND
1.65 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.65 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.65K OHM 1/8W 1% 0805 SMD - CRCW08051K65FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65K OHM 1/8W 1% 0805 SMD
CRCW08051K65FKEA
RES 1.65K OHM 1/8W 1% 0805 SMD CRCW08051K65FKEA
RES 1.65Kohm 1/8W 1% 0805 SMD

RES 1.65Kohm 1/8W 1% 0805 SMD

Supplier's Site
Res, Thick Film, 1K65, 1%, 0.125W, 0805; Resistance Vishay - 52K9750 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K65, 1%, 0.125W, 0805; Resistance Vishay
52K9750
Res, Thick Film, 1K65, 1%, 0.125W, 0805; Resistance Vishay 52K9750
RES, THICK FILM, 1K65, 1%, 0.125W, 0805; Resistance:1.65kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K65, 1%, 0.125W, 0805; Resistance:1.65kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K65, 1%, 0.125W, 0805, Reel; Resistance Vishay - 52K9751 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K65, 1%, 0.125W, 0805, Reel; Resistance Vishay
52K9751
Res, Thick Film, 1K65, 1%, 0.125W, 0805, Reel; Resistance Vishay 52K9751
RES, THICK FILM, 1K65, 1%, 0.125W, 0805, REEL; Resistance:1.65kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K65, 1%, 0.125W, 0805, REEL; Resistance:1.65kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051K65FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08051K65FKEA
Chip Resistor - Surface Mount CRCW08051K65FKEA
RES SMD 1.65K OHM 1% 1/8W 0805

RES SMD 1.65K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW08051K65FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW08051K65FKEA
Resistors - Chip Resistor - Surface Mount CRCW08051K65FKEA
RES SMD 1.65K OHM 1% 1/8W 0805

RES SMD 1.65K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 541-1.65KCTR-ND CRCW08051K65FKEA 52K9750 CRCW08051K65FKEA CRCW08051K65FKEA
Product Name Chip Resistor - Surface Mount RES 1.65K OHM 1/8W 1% 0805 SMD Res, Thick Film, 1K65, 1%, 0.125W, 0805; Resistance Vishay Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details