1.62 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
1.62 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
1.62 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 1K62, 1%, 0.125W, 0805, REEL; Resistance:1.62kohm;
RES, THICK FILM, 1K62, 1%, 0.125W, 0805; Resistance:1.62kohm;
RES SMD 1.62K OHM 1% 1/8W 0805
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6791027 | 6791027P | 541-1.62KCTR-ND | CRCW08051K62FKEA | 42K4225 | CRCW08051K62FKEA |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | CRCW08051K62FKEA | Res, Thick Film, 1K62, 1%, 0.125W, 0805, Reel; Resistance Vishay | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | Surface Mount Technology (SMT / SMD); 0805; 0805 | 0805; 0805 | 0805 | 0805; 0805 [2012 Metric] | 0805; 0805 (2012 Metric) |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Resistance Range | 1620 ohms | 1620 ohms | 1620 ohms | |||
| Power Rating | 0.1250 watts | 0.1250 watts | 0.1250 watts | 0.1250 watts |