Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.6 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW08051K60FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.6 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.6 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.6 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4416 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.6 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4416
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.6 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4416
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.6 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.6 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4416
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.6 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details