Vishay Precision Group Chip Resistor - Surface Mount CRCW08051K60FKEA

Description
1.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.60KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.60KCDKR-ND
Chip Resistor - Surface Mount 541-1.60KCDKR-ND
1.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.60KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.60KCCT-ND
Chip Resistor - Surface Mount 541-1.60KCCT-ND
1.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.60KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.60KCTR-ND
Chip Resistor - Surface Mount 541-1.60KCTR-ND
1.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6791018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791018
Surface Mount Resistors 6791018
Vishay CRCW08051K60FKEA

Vishay CRCW08051K60FKEA

Supplier's Site
Thick Film Resistors - SMD 1/8watt 1.6Kohms 1% - CRCW08051K60FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 1.6Kohms 1%
CRCW08051K60FKEA
Thick Film Resistors - SMD 1/8watt 1.6Kohms 1% CRCW08051K60FKEA
Thick Film Resistors - SMD 1/8watt 1.6Kohms 1%

Thick Film Resistors - SMD 1/8watt 1.6Kohms 1%

Supplier's Site
Res, Thick Film, 1K6, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4224 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K6, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4224
Res, Thick Film, 1K6, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4224
RES, THICK FILM, 1K6, 1%, 0.125W, 0805, REEL; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K6, 1%, 0.125W, 0805, REEL; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K6, 1%, 0.125W, 0805; Resistance Vishay - 52K9748 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K6, 1%, 0.125W, 0805; Resistance Vishay
52K9748
Res, Thick Film, 1K6, 1%, 0.125W, 0805; Resistance Vishay 52K9748
RES, THICK FILM, 1K6, 1%, 0.125W, 0805; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 1K6, 1%, 0.125W, 0805; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW08051K60FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW08051K60FKEA
Resistors - Chip Resistor - Surface Mount CRCW08051K60FKEA
RES SMD 1.6K OHM 1% 1/8W 0805

RES SMD 1.6K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-1.60KCDKR-ND 6791018 CRCW08051K60FKEA 42K4224 52K9748 CRCW08051K60FKEA
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Thick Film Resistors - SMD 1/8watt 1.6Kohms 1% Res, Thick Film, 1K6, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 1K6, 1%, 0.125W, 0805; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details