Vishay Precision Group Chip Resistor - Surface Mount CRCW08051K58FKTA

Description
1.58 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.58 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08051K58FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051K58FKTA-ND
Chip Resistor - Surface Mount CRCW08051K58FKTA-ND
1.58 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.58 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.58K OHM 1/8W 1% 0805 SMD - CRCW08051K58FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58K OHM 1/8W 1% 0805 SMD
CRCW08051K58FKTA
RES 1.58K OHM 1/8W 1% 0805 SMD CRCW08051K58FKTA
RES 1.58Kohm 1/8W 1% 0805 SMD

RES 1.58Kohm 1/8W 1% 0805 SMD

Supplier's Site
Thick Film Resistor, 1.58Kohm, 125Mw, 1%, Full Reel; Resistance Vishay - 07J4850 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.58Kohm, 125Mw, 1%, Full Reel; Resistance Vishay
07J4850
Thick Film Resistor, 1.58Kohm, 125Mw, 1%, Full Reel; Resistance Vishay 07J4850
THICK FILM RESISTOR, 1.58KOHM, 125mW, 1%, FULL REEL; Resistance:1.58kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 1.58KOHM, 125mW, 1%, FULL REEL; Resistance:1.58kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08051K58FKTA-ND CRCW08051K58FKTA 07J4850
Product Name Chip Resistor - Surface Mount RES 1.58K OHM 1/8W 1% 0805 SMD Thick Film Resistor, 1.58Kohm, 125Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573323 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3.9 ohms
View Details
Through Hole Resistors - 2019-CF1/2C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details