Vishay Precision Group Thick Film Resistors - SMD 1/8watt 1.58Kohms 1% 100ppm CRCW08051K50JNEAIF

Description
Thick Film Resistors - SMD 1/8watt 1.58Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 1.58Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 1.58Kohms 1% 100ppm - CRCW08051K50JNEAIF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 1.58Kohms 1% 100ppm
CRCW08051K50JNEAIF
Thick Film Resistors - SMD 1/8watt 1.58Kohms 1% 100ppm CRCW08051K50JNEAIF
Thick Film Resistors - SMD 1/8watt 1.58Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 1.58Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051K50JNEAIF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051K50JNEAIF-ND
Chip Resistor - Surface Mount CRCW08051K50JNEAIF-ND
1.5 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.5 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08051K50JNEAIF CRCW08051K50JNEAIF-ND
Product Name Thick Film Resistors - SMD 1/8watt 1.58Kohms 1% 100ppm Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 1580 ohms
Tolerance 1 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614960-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13 ohms
View Details
2 suppliers