Vishay Precision Group Res Thick Film 0805 1.5K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R CRCW08051K50FKEC

Description
Res Thick Film 0805 1.5K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0805 1.5K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0805 1.5K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R - CRCW08051K50FKEC - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 1.5K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
CRCW08051K50FKEC
Res Thick Film 0805 1.5K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R CRCW08051K50FKEC
Res Thick Film 0805 1.5K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0805 1.5K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051K50FKEC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051K50FKEC-ND
Chip Resistor - Surface Mount CRCW08051K50FKEC-ND
1.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D12/crcw0805 100 1K5 1% Et6 E3 Rohs Compliant Vishay - 49P0020 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 100 1K5 1% Et6 E3 Rohs Compliant Vishay
49P0020
D12/crcw0805 100 1K5 1% Et6 E3 Rohs Compliant Vishay 49P0020
D12/CRCW0805 100 1K5 1% ET6 e3 RoHS Compliant: Yes

D12/CRCW0805 100 1K5 1% ET6 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08051K50FKEC CRCW08051K50FKEC-ND 49P0020
Product Name Res Thick Film 0805 1.5K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount D12/crcw0805 100 1K5 1% Et6 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details