Thick Film Resistors - SMD 1/3watt 1.5Kohms 1% 100ppm High Power Learn More
1.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
1.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
1.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
1.5kR 1% 0.5W 150V Thick Film Resistor, 0805 SMD, AEC-Q200 Product overview: CRCW08051K50FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.5W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.5W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08051K50FKEAH
RES, AEC-Q200, THICK FILM, 1K5, 0805; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes
RES, AEC-Q200, THICK FILM, 1K5, 0805; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW08051K50FKEAHP | 541-1.50KTTR-ND | 52-CRCW08051K50FKEAHP | 1701960 | 24T7227 |
| Product Name | Thick Film Resistors - SMD 1/3watt 1.5Kohms 1% 100ppm High Power Learn More | Chip Resistor - Surface Mount | Automotive SMD 0.5W 150V Resistor | Surface Mount Resistors | Res, Aec-Q200, Thick Film, 1K5, 0805; Resistance Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | THICK FILM | Thick film | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | 0805; 0805 [2012 Metric] | |
| Resistance Range | 1500 ohms | 1500 ohms | 1500 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |