Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW08051K50FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.5 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.5 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, part number 24W3238, features a resistance value of 1.5 kOc with a tolerance of 1%. It has a rated power dissipation of 125 mW and can handle a maximum voltage of 150 V. This resistor is RoHS compliant and is designed for stability, with a resistance change of ¬±1% over 1000 hours at 70 ¬8C. The component is suitable for applications requiring high reliability, as it meets AEC-Q200 qualification standards. The resistor is packaged in a 0603 size format, making it compatible with various surface mount applications.

Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, part number 24W3238, features a resistance value of 1.5 kOc with a tolerance of 1%. It has a rated power dissipation of 125 mW and can handle a maximum voltage of 150 V. This resistor is RoHS compliant and is designed for stability, with a resistance change of ¬±1% over 1000 hours at 70 ¬8C. The component is suitable for applications requiring high reliability, as it meets AEC-Q200 qualification standards. The resistor is packaged in a 0603 size format, making it compatible with various surface mount applications.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3238 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3238
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3238
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.5 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.5 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W3238
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details