1.5kR 1% 0805 Thick Film Resistor, 125mW, 150V, SMD Product overview: CRCW08051K50FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08051K50FKEA can be used for catalog matching and distributor lookup.
1.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
1.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
1.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 1K5, 1%, 0.125W, 0805; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.5 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
RES SMD 1.5K OHM 1% 1/8W 0805
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-CRCW08051K50FKEA | 541-1.50KCCT-ND | CRCW08051K50FKEA | 1694558 | 52K9744 | 27W4413 | 70201205 | CRCW08051K50FKEA |
| Product Name | SMD 125mW 150V Resistor | Chip Resistor - Surface Mount | CRCW08051K50FKEA | Surface Mount Resistors | Res, Thick Film, 1K5, 1%, 0.125W, 0805; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay | Resistor;Thick Film;Res 1.5 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;SMT;0805 | Chip Resistor - Surface Mount |
| Technology / Construction | THICK FILM | Thick Film (Chip) | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Resistance Range | 1500 ohms | 1500 ohms | 1500 ohms | 1500 ohms | ||||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |||
| Operating DC Voltage | 150 volts | 150 volts | ||||||
| Operating AC Voltage | 150 volts | 150 volts |