Vishay Intertechnology, Inc. RES 1.47K OHM 1/8W 1% 0805 SMD CRCW08051K47FKTA

Description
RES 1.47Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 1.47Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.47K OHM 1/8W 1% 0805 SMD - CRCW08051K47FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47K OHM 1/8W 1% 0805 SMD
CRCW08051K47FKTA
RES 1.47K OHM 1/8W 1% 0805 SMD CRCW08051K47FKTA
RES 1.47Kohm 1/8W 1% 0805 SMD

RES 1.47Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051K47FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051K47FKTA-ND
Chip Resistor - Surface Mount CRCW08051K47FKTA-ND
1.47 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.47 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K47, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4833 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K47, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4833
Res, Thick Film, 1K47, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4833
RES, THICK FILM, 1K47, 1%, 0.125W, 0805, REEL; Resistance:1.47kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K47, 1%, 0.125W, 0805, REEL; Resistance:1.47kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08051K47FKTA CRCW08051K47FKTA-ND 07J4833
Product Name RES 1.47K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 1K47, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 1470 ohms 1470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers