1.43 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Vishay/DaleThick Film Resistors - SMD 1/8watt 1.43Kohms 1% 100ppm
RES SMD 1.43K OHM 1% 1/8W 0805
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW08051K43FKTB-ND | CRCW08051K43FKTB | CRCW08051K43FKTB |
| Product Name | Chip Resistor - Surface Mount | Vishay/DaleThick Film Resistors - SMD 1/8watt 1.43Kohms 1% 100ppm | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |