Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:1.43kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW08051K43FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:1.43kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:1.43kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:1.43kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW08051K43FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:1.43kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW08051K43FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:1.43kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW08051K43FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:1.43kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:1.43kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051K43FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051K43FKTA-ND
Chip Resistor - Surface Mount CRCW08051K43FKTA-ND
1.43 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.43 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K43, 1%, 0.125W, 0805; Resistance Vishay - 92B6760 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K43, 1%, 0.125W, 0805; Resistance Vishay
92B6760
Res, Thick Film, 1K43, 1%, 0.125W, 0805; Resistance Vishay 92B6760
RES, THICK FILM, 1K43, 1%, 0.125W, 0805; Resistance:1.43kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K43, 1%, 0.125W, 0805; Resistance:1.43kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 1K43, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4828 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K43, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4828
Res, Thick Film, 1K43, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4828
RES, THICK FILM, 1K43, 1%, 0.125W, 0805, REEL; Resistance:1.43kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K43, 1%, 0.125W, 0805, REEL; Resistance:1.43kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08051K43FKTA CRCW08051K43FKTA-ND 92B6760
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:1.43kohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount Res, Thick Film, 1K43, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3602FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details