Vishay Precision Group Resistors Chip Resistor - Surface Mount CRCW08051K43FKEA

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 1.43 kOhms Tolerance: ±1% Composition: Thick Film Power (Watts): 0.125W, 1/8W
Request a Quote
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 1.43 kOhms Tolerance: ±1% Composition: Thick Film Power (Watts): 0.125W, 1/8W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics Chip Resistor - Surface Mount is designed for high reliability and stability in various electronic applications, including automotive, industrial, and telecommunications. It features a resistance range from 1 Ω to 10 MΩ, with options for jumper configurations at 0 Ω. The resistors are available in multiple sizes, including 0402, 0603, 0805, 1206, 1210, 1218, 2010, and 2512, and are AEC-Q200 qualified, making them suitable for automotive applications. These resistors exhibit a temperature coefficient of resistance (TCR) of ±200 ppm/K or ±100 ppm/K, depending on the model, and offer tolerances of ±1% or ±5%. The rated power dissipation varies by size, ranging from 0.1 W to 1.0 W, with maximum operating voltages from 75 V to 500 V. The operating temperature range is from -55 °C to +155 °C, ensuring performance in diverse environmental conditions. The resistors are packaged in tape and reel formats for efficient handling and assembly.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics Chip Resistor - Surface Mount is designed for high reliability and stability in various electronic applications, including automotive, industrial, and telecommunications. It features a resistance range from 1 Ω to 10 MΩ, with options for jumper configurations at 0 Ω. The resistors are available in multiple sizes, including 0402, 0603, 0805, 1206, 1210, 1218, 2010, and 2512, and are AEC-Q200 qualified, making them suitable for automotive applications. These resistors exhibit a temperature coefficient of resistance (TCR) of ±200 ppm/K or ±100 ppm/K, depending on the model, and offer tolerances of ±1% or ±5%. The rated power dissipation varies by size, ranging from 0.1 W to 1.0 W, with maximum operating voltages from 75 V to 500 V. The operating temperature range is from -55 °C to +155 °C, ensuring performance in diverse environmental conditions. The resistors are packaged in tape and reel formats for efficient handling and assembly.

Suppliers

Company
Product
Description
Supplier Links
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 1.43 kOhms Tolerance: ±1% Composition: Thick Film Power (Watts): 0.125W, 1/8W

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 1.43 kOhms
Tolerance: ±1%
Composition: Thick Film
Power (Watts): 0.125W, 1/8W

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 1.43Kohms 1% - CRCW08051K43FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 1.43Kohms 1%
CRCW08051K43FKEA
Thick Film Resistors - SMD 1/8watt 1.43Kohms 1% CRCW08051K43FKEA
Thick Film Resistors - SMD 1/8watt 1.43Kohms 1%

Thick Film Resistors - SMD 1/8watt 1.43Kohms 1%

Supplier's Site
SMD 8W Resistor - 52-CRCW08051K43FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-CRCW08051K43FKEA
SMD 8W Resistor 52-CRCW08051K43FKEA
1.43kR 1% 1/8W 0805 SMD Thick Film Resistor Product overview: CRCW08051K43FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08051K43FKEA can be used for catalog matching and distributor lookup.

1.43kR 1% 1/8W 0805 SMD Thick Film Resistor Product overview: CRCW08051K43FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08051K43FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-1.43KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.43KCCT-ND
Chip Resistor - Surface Mount 541-1.43KCCT-ND
1.43 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.43 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.43KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.43KCDKR-ND
Chip Resistor - Surface Mount 541-1.43KCDKR-ND
1.43 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.43 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.43KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.43KCTR-ND
Chip Resistor - Surface Mount 541-1.43KCTR-ND
1.43 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.43 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K43, 1%, 0.125W, 0805; Resistance Vishay - 52K9742 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K43, 1%, 0.125W, 0805; Resistance Vishay
52K9742
Res, Thick Film, 1K43, 1%, 0.125W, 0805; Resistance Vishay 52K9742
RES, THICK FILM, 1K43, 1%, 0.125W, 0805; Resistance:1.43kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K43, 1%, 0.125W, 0805; Resistance:1.43kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K43, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4220 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K43, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4220
Res, Thick Film, 1K43, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4220
RES, THICK FILM, 1K43, 1%, 0.125W, 0805, REEL; Resistance:1.43kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K43, 1%, 0.125W, 0805, REEL; Resistance:1.43kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW08051K43FKEA 52-CRCW08051K43FKEA 541-1.43KCCT-ND 52K9742
Product Name Resistors Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 1.43Kohms 1% SMD 8W Resistor Chip Resistor - Surface Mount Res, Thick Film, 1K43, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1430 ohms 1430 ohms 1430 ohms 1430 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details