Vishay Precision Group Surface Mount Resistors CRCW08051K37FKEA

Description
Vishay CRCW08051K37FKEA
Request a Quote Datasheet
Description
Vishay CRCW08051K37FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6791008 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791008
Surface Mount Resistors 6791008
Vishay CRCW08051K37FKEA

Vishay CRCW08051K37FKEA

Supplier's Site
Surface Mount Resistors - 1694556 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694556
Surface Mount Resistors 1694556
Vishay CRCW08051K37FKEA

Vishay CRCW08051K37FKEA

Supplier's Site
RES 1.37K OHM 1/8W 1% 0805 SMD - CRCW08051K37FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM 1/8W 1% 0805 SMD
CRCW08051K37FKEA
RES 1.37K OHM 1/8W 1% 0805 SMD CRCW08051K37FKEA
RES 1.37Kohm 1/8W 1% 0805 SMD

RES 1.37Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.37KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.37KCDKR-ND
Chip Resistor - Surface Mount 541-1.37KCDKR-ND
1.37 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.37 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.37KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.37KCTR-ND
Chip Resistor - Surface Mount 541-1.37KCTR-ND
1.37 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.37 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.37KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.37KCCT-ND
Chip Resistor - Surface Mount 541-1.37KCCT-ND
1.37 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.37 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K37, 1%, 0.125W, 0805; Resistance Vishay - 52K9740 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K37, 1%, 0.125W, 0805; Resistance Vishay
52K9740
Res, Thick Film, 1K37, 1%, 0.125W, 0805; Resistance Vishay 52K9740
RES, THICK FILM, 1K37, 1%, 0.125W, 0805; Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K37, 1%, 0.125W, 0805; Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K37, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4218 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K37, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4218
Res, Thick Film, 1K37, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4218
RES, THICK FILM, 1K37, 1%, 0.125W, 0805, REEL; Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K37, 1%, 0.125W, 0805, REEL; Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6791008 CRCW08051K37FKEA 541-1.37KCDKR-ND 52K9740
Product Name Surface Mount Resistors RES 1.37K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 1K37, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS
Resistance Range 1370 ohms 1370 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3923FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details