Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 1.3Kohms 5% CRCW08051K30JNTA

Description
Thick Film Resistors - SMD 1/8watt 1.3Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 1.3Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 1.3Kohms 5% - CRCW08051K30JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 1.3Kohms 5%
CRCW08051K30JNTA
Thick Film Resistors - SMD 1/8watt 1.3Kohms 5% CRCW08051K30JNTA
Thick Film Resistors - SMD 1/8watt 1.3Kohms 5%

Thick Film Resistors - SMD 1/8watt 1.3Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051K30JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051K30JNTA-ND
Chip Resistor - Surface Mount CRCW08051K30JNTA-ND
1.3 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.3 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08051K30JNTA CRCW08051K30JNTA-ND
Product Name Thick Film Resistors - SMD 1/8watt 1.3Kohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 1300 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567765 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details