Vishay Precision Group Res Thick Film 0805 1.3K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R CRCW08051K30FKEB

Description
Res Thick Film 0805 1.3K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0805 1.3K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0805 1.3K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R - CRCW08051K30FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 1.3K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
CRCW08051K30FKEB
Res Thick Film 0805 1.3K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R CRCW08051K30FKEB
Res Thick Film 0805 1.3K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0805 1.3K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08051K30FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08051K30FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW08051K30FKEBTR-ND
1.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08051K30FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08051K30FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW08051K30FKEBCT-ND
RES SMD 1.3K OHM 1% 1/8W 0805

RES SMD 1.3K OHM 1% 1/8W 0805

Buy Now Datasheet
D12/crcw0805 100 1K3 1% Et5 E3 Rohs Compliant Vishay - 49P0005 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 100 1K3 1% Et5 E3 Rohs Compliant Vishay
49P0005
D12/crcw0805 100 1K3 1% Et5 E3 Rohs Compliant Vishay 49P0005
D12/CRCW0805 100 1K3 1% ET5 e3 RoHS Compliant: Yes

D12/CRCW0805 100 1K3 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site
Res, 1.3Kohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay - 33AK3061 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1.3Kohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay
33AK3061
Res, 1.3Kohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay 33AK3061
RES, 1.3KOHM, AEC-Q200, 0.125W, 0805 ROHS COMPLIANT: YES

RES, 1.3KOHM, AEC-Q200, 0.125W, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08051K30FKEB 541-CRCW08051K30FKEBTR-ND 49P0005
Product Name Res Thick Film 0805 1.3K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount D12/crcw0805 100 1K3 1% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details