Vishay Precision Group Resistor-Fixed-Single-Surface-Mount CRCW08051K21FKTB

Description
Resistor-Fixed-Singl e-Surface-Mount
Request a Quote Datasheet
Description
Resistor-Fixed-Singl e-Surface-Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor-Fixed-Single-Surface-Mount - CRCW08051K21FKTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Surface-Mount
CRCW08051K21FKTB
Resistor-Fixed-Single-Surface-Mount CRCW08051K21FKTB
Resistor-Fixed-Singl e-Surface-Mount

Resistor-Fixed-Single-Surface-Mount

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051K21FKTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051K21FKTB-ND
Chip Resistor - Surface Mount CRCW08051K21FKTB-ND
1.21 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.21 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0805 1.21K 1% 100 Rt5 Rohs Compliant Vishay - 49P0001 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 1.21K 1% 100 Rt5 Rohs Compliant Vishay
49P0001
Crcw0805 1.21K 1% 100 Rt5 Rohs Compliant Vishay 49P0001
CRCW0805 1.21K 1% 100 RT5 ROHS COMPLIANT: NO

CRCW0805 1.21K 1% 100 RT5 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08051K21FKTB CRCW08051K21FKTB-ND 49P0001
Product Name Resistor-Fixed-Single-Surface-Mount Chip Resistor - Surface Mount Crcw0805 1.21K 1% 100 Rt5 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD824GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2176093-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9310 ohms
View Details
3 suppliers