Thick Film Resistors - SMD 1/8watt 1.21Kohms 1%
1.21 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
CRCW0805 1.21K 1% 100 RT5 ROHS COMPLIANT: YES
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW08051K21FKEB | CRCW08051K21FKEB-ND | 65J1270 |
| Product Name | Thick Film Resistors - SMD 1/8watt 1.21Kohms 1% | Chip Resistor - Surface Mount | Crcw0805 1.21K 1% 100 Rt5 Rohs Compliant Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805; 0805 | 0805 |
| Resistance Range | 1210 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor | Single Resistor |