Vishay Precision Group RES 1.2K OHM 1/8W 5% 0805 SMD CRCW08051K20JNEA

Description
RES 1.2Kohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 1.2Kohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 1/8W 5% 0805 SMD - CRCW08051K20JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1/8W 5% 0805 SMD
CRCW08051K20JNEA
RES 1.2K OHM 1/8W 5% 0805 SMD CRCW08051K20JNEA
RES 1.2Kohm 1/8W 5% 0805 SMD

RES 1.2Kohm 1/8W 5% 0805 SMD

Supplier's Site
125mW 150V Resistor - 52-CRCW08051K20JNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
125mW 150V Resistor
52-CRCW08051K20JNEA
125mW 150V Resistor 52-CRCW08051K20JNEA
1.2kR 5% 0805 Thick Film Resistor, 125mW, 150V, SMT Product overview: CRCW08051K20JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08051K20JNEA can be used for catalog matching and distributor lookup.

1.2kR 5% 0805 Thick Film Resistor, 125mW, 150V, SMT Product overview: CRCW08051K20JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08051K20JNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-1.2KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.2KATR-ND
Chip Resistor - Surface Mount 541-1.2KATR-ND
1.2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.2KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.2KADKR-ND
Chip Resistor - Surface Mount 541-1.2KADKR-ND
1.2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.2KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.2KACT-ND
Chip Resistor - Surface Mount 541-1.2KACT-ND
1.2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K2, 5%, 0.125W, 0805; Resistance Vishay - 59M6842 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K2, 5%, 0.125W, 0805; Resistance Vishay
59M6842
Res, Thick Film, 1K2, 5%, 0.125W, 0805; Resistance Vishay 59M6842
RES, THICK FILM, 1K2, 5%, 0.125W, 0805; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 1K2, 5%, 0.125W, 0805; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K2, 5%, 0.125W, 0805, Reel; Resistance Vishay - 32H5213 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K2, 5%, 0.125W, 0805, Reel; Resistance Vishay
32H5213
Res, Thick Film, 1K2, 5%, 0.125W, 0805, Reel; Resistance Vishay 32H5213
RES, THICK FILM, 1K2, 5%, 0.125W, 0805, REEL; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K2, 5%, 0.125W, 0805, REEL; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW08051K20JNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08051K20JNEA
Chip Resistor - Surface Mount CRCW08051K20JNEA
RES SMD 1.2K OHM 5% 1/8W 0805

RES SMD 1.2K OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW08051K20JNEA 52-CRCW08051K20JNEA 541-1.2KATR-ND 59M6842 32H5213 CRCW08051K20JNEA
Product Name RES 1.2K OHM 1/8W 5% 0805 SMD 125mW 150V Resistor Chip Resistor - Surface Mount Res, Thick Film, 1K2, 5%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 1K2, 5%, 0.125W, 0805, Reel; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 1200 ohms 1200 ohms 1200 ohms 1200 ohms 1200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Operating DC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614962-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details