Vishay Precision Group Chip Resistor - Surface Mount CRCW08051K20FKTC

Description
1.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08051K20FKTC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051K20FKTC-ND
Chip Resistor - Surface Mount CRCW08051K20FKTC-ND
1.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0805 1.2K 1% 100 Rt6 Rohs Compliant Vishay - 48P9994 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 1.2K 1% 100 Rt6 Rohs Compliant Vishay
48P9994
Crcw0805 1.2K 1% 100 Rt6 Rohs Compliant Vishay 48P9994
CRCW0805 1.2K 1% 100 RT6 ROHS COMPLIANT: NO

CRCW0805 1.2K 1% 100 RT6 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051K20FKTC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08051K20FKTC
Chip Resistor - Surface Mount CRCW08051K20FKTC
RES SMD 1.2K OHM 1% 1/8W 0805

RES SMD 1.2K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW08051K20FKTC-ND 48P9994 CRCW08051K20FKTC
Product Name Chip Resistor - Surface Mount Crcw0805 1.2K 1% 100 Rt6 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details