Vishay Precision Group Surface Mount Resistors CRCW08051K20FKEAHP

Description
Vishay CRCW08051K20FKEAHP
Request a Quote Datasheet
Description
Vishay CRCW08051K20FKEAHP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8123448 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8123448
Surface Mount Resistors 8123448
Vishay CRCW08051K20FKEAHP

Vishay CRCW08051K20FKEAHP

Supplier's Site
Surface Mount Resistors - 8123448P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8123448P
Surface Mount Resistors 8123448P
Vishay CRCW08051K20FKEAHP

Vishay CRCW08051K20FKEAHP

Supplier's Site
Chip Resistor - Surface Mount - 541-1.20KTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.20KTTR-ND
Chip Resistor - Surface Mount 541-1.20KTTR-ND
1.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.20KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.20KTDKR-ND
Chip Resistor - Surface Mount 541-1.20KTDKR-ND
1.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.20KTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.20KTCT-ND
Chip Resistor - Surface Mount 541-1.20KTCT-ND
1.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 1.20K OHM .33W 1% 0805 SMD - CRCW08051K20FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.20K OHM .33W 1% 0805 SMD
CRCW08051K20FKEAHP
RES 1.20K OHM .33W 1% 0805 SMD CRCW08051K20FKEAHP
RES 1.20Kohm .33W 1% 0805 SMD

RES 1.20Kohm .33W 1% 0805 SMD

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 1.2 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay - 41R4712 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 1.2 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay
41R4712
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 1.2 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay 41R4712
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 1.2 kohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 1.2 kohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res Hp Thkflm 0805 1.2K Ohm 1% 1/2W 100Ppm/ C Smd Vishay - 37AH9602 - Newark, An Avnet Company
Chicago, IL, United States
Res Hp Thkflm 0805 1.2K Ohm 1% 1/2W 100Ppm/ C Smd Vishay
37AH9602
Res Hp Thkflm 0805 1.2K Ohm 1% 1/2W 100Ppm/ C Smd Vishay 37AH9602
RES HP THKFLM 0805 1.2K OHM 1% 1/2W 100PPM/ C SMD

RES HP THKFLM 0805 1.2K OHM 1% 1/2W 100PPM/ C SMD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 8123448 8123448P 541-1.20KTTR-ND CRCW08051K20FKEAHP 41R4712 37AH9602
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount RES 1.20K OHM .33W 1% 0805 SMD Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 1.2 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay Res Hp Thkflm 0805 1.2K Ohm 1% 1/2W 100Ppm/ C Smd Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS RoHS RoHS
Resistance Range 1200 ohms 1200 ohms
Power Rating 0.5000 watts 0.5000 watts 0.3300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567731 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers