Vishay Precision Group Thick Film Resistors - SMD 1/8watt 1.18Kohms 1% 100ppm CRCW08051K18FKTA

Description
Thick Film Resistors - SMD 1/8watt 1.18Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 1.18Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 1.18Kohms 1% 100ppm - CRCW08051K18FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 1.18Kohms 1% 100ppm
CRCW08051K18FKTA
Thick Film Resistors - SMD 1/8watt 1.18Kohms 1% 100ppm CRCW08051K18FKTA
Thick Film Resistors - SMD 1/8watt 1.18Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 1.18Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051K18FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051K18FKTA-ND
Chip Resistor - Surface Mount CRCW08051K18FKTA-ND
1.18 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.18 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 1.18Kohm, 125Mw, 1%; Resistance Vishay - 07J4777 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.18Kohm, 125Mw, 1%; Resistance Vishay
07J4777
Resistor, Thick Film, 1.18Kohm, 125Mw, 1%; Resistance Vishay 07J4777
RESISTOR, THICK FILM, 1.18KOHM, 125mW, 1%; Resistance:1.18kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 1.18KOHM, 125mW, 1%; Resistance:1.18kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08051K18FKTA CRCW08051K18FKTA-ND 07J4777
Product Name Thick Film Resistors - SMD 1/8watt 1.18Kohms 1% 100ppm Chip Resistor - Surface Mount Resistor, Thick Film, 1.18Kohm, 125Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 1180 ohms 1180 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176058-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details