Vishay Precision Group Thick Film Resistors - SMD 1/8watt 1.15Kohms 1% 100ppm CRCW08051K15FKTA

Description
Thick Film Resistors - SMD 1/8watt 1.15Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 1.15Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 1.15Kohms 1% 100ppm - CRCW08051K15FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 1.15Kohms 1% 100ppm
CRCW08051K15FKTA
Thick Film Resistors - SMD 1/8watt 1.15Kohms 1% 100ppm CRCW08051K15FKTA
Thick Film Resistors - SMD 1/8watt 1.15Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 1.15Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051K15FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051K15FKTA-ND
Chip Resistor - Surface Mount CRCW08051K15FKTA-ND
1.15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 1.15Kohm, 125Mw, 1%, Full Reel; Resistance Vishay - 07J4772 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.15Kohm, 125Mw, 1%, Full Reel; Resistance Vishay
07J4772
Resistor, Thick Film, 1.15Kohm, 125Mw, 1%, Full Reel; Resistance Vishay 07J4772
RESISTOR, THICK FILM, 1.15KOHM, 125mW, 1%, FULL REEL; Resistance:1.15kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 1.15KOHM, 125mW, 1%, FULL REEL; Resistance:1.15kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08051K15FKTA CRCW08051K15FKTA-ND 07J4772
Product Name Thick Film Resistors - SMD 1/8watt 1.15Kohms 1% 100ppm Chip Resistor - Surface Mount Resistor, Thick Film, 1.15Kohm, 125Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 1150 ohms 1150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9.1 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details