Vishay Precision Group Chip Resistor - Surface Mount CRCW08051K13FKTA

Description
1.13 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.13 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08051K13FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051K13FKTA-ND
Chip Resistor - Surface Mount CRCW08051K13FKTA-ND
1.13 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.13 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 1.13Kohms 1% 100ppm - CRCW08051K13FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 1.13Kohms 1% 100ppm
CRCW08051K13FKTA
Thick Film Resistors - SMD 1/8watt 1.13Kohms 1% 100ppm CRCW08051K13FKTA
Thick Film Resistors - SMD 1/8watt 1.13Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 1.13Kohms 1% 100ppm

Supplier's Site
Res, Thick Film, 1K13, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4768 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K13, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4768
Res, Thick Film, 1K13, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4768
RES, THICK FILM, 1K13, 1%, 0.125W, 0805, REEL; Resistance:1.13kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K13, 1%, 0.125W, 0805, REEL; Resistance:1.13kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08051K13FKTA-ND CRCW08051K13FKTA 07J4768
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 1.13Kohms 1% 100ppm Res, Thick Film, 1K13, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details