Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08051K10JNEB

Description
1.1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08051K10JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051K10JNEB-ND
Chip Resistor - Surface Mount CRCW08051K10JNEB-ND
1.1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thick Film 0805 1.1K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R - CRCW08051K10JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 1.1K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R
CRCW08051K10JNEB
Res Thick Film 0805 1.1K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R CRCW08051K10JNEB
Res Thick Film 0805 1.1K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R

Res Thick Film 0805 1.1K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRCW08051K10JNEB-ND CRCW08051K10JNEB
Product Name Chip Resistor - Surface Mount Res Thick Film 0805 1.1K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers