Vishay Intertechnology, Inc. RES 5K1 5% SMT 0805 CRCW08051K10JNEALF

Description
RES 5K1 5% SMT 0805
Request a Quote
Description
RES 5K1 5% SMT 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 5K1 5% SMT 0805 - CRCW08051K10JNEALF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5K1 5% SMT 0805
CRCW08051K10JNEALF
RES 5K1 5% SMT 0805 CRCW08051K10JNEALF
RES 5K1 5% SMT 0805

RES 5K1 5% SMT 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08051K10JNEALF
Product Name RES 5K1 5% SMT 0805
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details