Vishay Precision Group Chip Resistor - Surface Mount CRCW08051K10FKTA

Description
RES SMD 1.1K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 1.1K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW08051K10FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08051K10FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW08051K10FKTADKR-ND
RES SMD 1.1K OHM 1% 1/8W 0805

RES SMD 1.1K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08051K10FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08051K10FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW08051K10FKTATR-ND
1.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08051K10FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08051K10FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW08051K10FKTACT-ND
RES SMD 1.1K OHM 1% 1/8W 0805

RES SMD 1.1K OHM 1% 1/8W 0805

Buy Now Datasheet
CRCW08051K10FKTA - CRCW08051K10FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08051K10FKTA
CRCW08051K10FKTA
CRCW08051K10FKTA CRCW08051K10FKTA
CRCW08051K10FKTA

CRCW08051K10FKTA

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 36C9399 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
36C9399
Thick Film Chip Resistor; Resistance Vishay 36C9399
THICK FILM CHIP RESISTOR; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

THICK FILM CHIP RESISTOR; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site
Res, Thick Film, 1K1, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4763 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K1, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4763
Res, Thick Film, 1K1, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4763
RES, THICK FILM, 1K1, 1%, 0.125W, 0805, REEL; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K1, 1%, 0.125W, 0805, REEL; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW08051K10FKTADKR-ND CRCW08051K10FKTA 36C9399
Product Name Chip Resistor - Surface Mount CRCW08051K10FKTA Thick Film Chip Resistor; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details