Vishay Intertechnology, Inc. RES 1.10K OHM .33W 1% 0805 SMD CRCW08051K10FKEAHP

Description
RES 1.10Kohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 1.10Kohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.10K OHM .33W 1% 0805 SMD - CRCW08051K10FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.10K OHM .33W 1% 0805 SMD
CRCW08051K10FKEAHP
RES 1.10K OHM .33W 1% 0805 SMD CRCW08051K10FKEAHP
RES 1.10Kohm .33W 1% 0805 SMD

RES 1.10Kohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08051K10FKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08051K10FKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW08051K10FKEAHPCT-ND
1.1 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.1 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08051K10FKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08051K10FKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW08051K10FKEAHPDKR-ND
1.1 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.1 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08051K10FKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08051K10FKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW08051K10FKEAHPTR-ND
1.1 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.1 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW08051K10FKEAHP - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW08051K10FKEAHP
Resistors - Chip Resistor - Surface Mount CRCW08051K10FKEAHP
RES SMD 1.1K OHM 1% 1/2W 0805

RES SMD 1.1K OHM 1% 1/2W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW08051K10FKEAHP 541-CRCW08051K10FKEAHPCT-ND CRCW08051K10FKEAHP
Product Name RES 1.10K OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 1100 ohms 1100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details