Vishay Precision Group Thick Film Resistors - SMD 1/8watt 1.1Kohms 1% 100ppm CRCW08051K10FKEA

Description
Thick Film Resistors - SMD 1/8watt 1.1Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 1.1Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 1.1Kohms 1% 100ppm - CRCW08051K10FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 1.1Kohms 1% 100ppm
CRCW08051K10FKEA
Thick Film Resistors - SMD 1/8watt 1.1Kohms 1% 100ppm CRCW08051K10FKEA
Thick Film Resistors - SMD 1/8watt 1.1Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 1.1Kohms 1% 100ppm

Supplier's Site
Surface Mount Resistors - 6790986 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790986
Surface Mount Resistors 6790986
Vishay CRCW08051K10FKEA

Vishay CRCW08051K10FKEA

Supplier's Site
Surface Mount Resistors - 1694548 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694548
Surface Mount Resistors 1694548
Vishay CRCW08051K10FKEA

Vishay CRCW08051K10FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-1.10KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.10KCCT-ND
Chip Resistor - Surface Mount 541-1.10KCCT-ND
1.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.10KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.10KCDKR-ND
Chip Resistor - Surface Mount 541-1.10KCDKR-ND
1.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.10KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.10KCTR-ND
Chip Resistor - Surface Mount 541-1.10KCTR-ND
1.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW08051K10FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08051K10FKEA
Chip Resistor - Surface Mount CRCW08051K10FKEA
RES SMD 1.1K OHM 1% 1/8W 0805

RES SMD 1.1K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 1K1, 1%, 0.125W, 0805; Resistance Vishay - 52K9729 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K1, 1%, 0.125W, 0805; Resistance Vishay
52K9729
Res, Thick Film, 1K1, 1%, 0.125W, 0805; Resistance Vishay 52K9729
RES, THICK FILM, 1K1, 1%, 0.125W, 0805; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 1K1, 1%, 0.125W, 0805; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K1, 1%, 0.125W, 0805, Reel; Resistance Vishay - 52K9730 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K1, 1%, 0.125W, 0805, Reel; Resistance Vishay
52K9730
Res, Thick Film, 1K1, 1%, 0.125W, 0805, Reel; Resistance Vishay 52K9730
RES, THICK FILM, 1K1, 1%, 0.125W, 0805, REEL; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K1, 1%, 0.125W, 0805, REEL; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.1 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 61M5426 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.1 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
61M5426
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.1 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 61M5426
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.1 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.1 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CRCW08051K10FKEA 6790986 541-1.10KCCT-ND CRCW08051K10FKEA 52K9729 52K9730 61M5426
Product Name Thick Film Resistors - SMD 1/8watt 1.1Kohms 1% 100ppm Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 1K1, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 1K1, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.1 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms 1100 ohms 1100 ohms 1100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details