Vishay Precision Group RES 1.07K OHM 1/8W 1% 0805 SMD CRCW08051K07FKTA

Description
RES 1.07Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 1.07Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.07K OHM 1/8W 1% 0805 SMD - CRCW08051K07FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07K OHM 1/8W 1% 0805 SMD
CRCW08051K07FKTA
RES 1.07K OHM 1/8W 1% 0805 SMD CRCW08051K07FKTA
RES 1.07Kohm 1/8W 1% 0805 SMD

RES 1.07Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051K07FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051K07FKTA-ND
Chip Resistor - Surface Mount CRCW08051K07FKTA-ND
1.07 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.07 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K07, 1%, 0.125W, 0805; Resistance Vishay - 36C9393 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K07, 1%, 0.125W, 0805; Resistance Vishay
36C9393
Res, Thick Film, 1K07, 1%, 0.125W, 0805; Resistance Vishay 36C9393
RES, THICK FILM, 1K07, 1%, 0.125W, 0805; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K07, 1%, 0.125W, 0805; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 1K07, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4755 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K07, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4755
Res, Thick Film, 1K07, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4755
RES, THICK FILM, 1K07, 1%, 0.125W, 0805, REEL; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K07, 1%, 0.125W, 0805, REEL; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08051K07FKTA CRCW08051K07FKTA-ND 36C9393
Product Name RES 1.07K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 1K07, 1%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 1070 ohms 1070 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details