Vishay Precision Group Chip Resistor - Surface Mount CRCW08051K05FKTA

Description
1.05 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.05 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08051K05FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051K05FKTA-ND
Chip Resistor - Surface Mount CRCW08051K05FKTA-ND
1.05 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.05 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW08051K05FKTA - CRCW08051K05FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08051K05FKTA
CRCW08051K05FKTA
CRCW08051K05FKTA CRCW08051K05FKTA
CRCW08051K05FKTA

CRCW08051K05FKTA

Supplier's Site
Res, Thick Film, 1K05, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4751 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K05, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4751
Res, Thick Film, 1K05, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4751
RES, THICK FILM, 1K05, 1%, 0.125W, 0805, REEL; Resistance:1.05kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K05, 1%, 0.125W, 0805, REEL; Resistance:1.05kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 1K05, 1%, 0.125W, 0805; Resistance Vishay - 36C9389 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K05, 1%, 0.125W, 0805; Resistance Vishay
36C9389
Res, Thick Film, 1K05, 1%, 0.125W, 0805; Resistance Vishay 36C9389
RES, THICK FILM, 1K05, 1%, 0.125W, 0805; Resistance:1.05kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K05, 1%, 0.125W, 0805; Resistance:1.05kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08051K05FKTA-ND CRCW08051K05FKTA 07J4751
Product Name Chip Resistor - Surface Mount CRCW08051K05FKTA Res, Thick Film, 1K05, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data