Vishay Precision Group Chip Resistor - Surface Mount CRCW08051K02FKTA

Description
1.02 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.02 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08051K02FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051K02FKTA-ND
Chip Resistor - Surface Mount CRCW08051K02FKTA-ND
1.02 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.02 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW08051K02FKTA - CRCW08051K02FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08051K02FKTA
CRCW08051K02FKTA
CRCW08051K02FKTA CRCW08051K02FKTA
CRCW08051K02FKTA

CRCW08051K02FKTA

Supplier's Site
Res, Thick Film, 1K02, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4747 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K02, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4747
Res, Thick Film, 1K02, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4747
RES, THICK FILM, 1K02, 1%, 0.125W, 0805, REEL; Resistance:1.02kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K02, 1%, 0.125W, 0805, REEL; Resistance:1.02kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08051K02FKTA-ND CRCW08051K02FKTA 07J4747
Product Name Chip Resistor - Surface Mount CRCW08051K02FKTA Res, Thick Film, 1K02, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details