Vishay Precision Group Chip Resistor - Surface Mount CRCW08051K00JNEC

Description
1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW08051K00JNECTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08051K00JNECTR-ND
Chip Resistor - Surface Mount 541-CRCW08051K00JNECTR-ND
1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08051K00JNECCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08051K00JNECCT-ND
Chip Resistor - Surface Mount 541-CRCW08051K00JNECCT-ND
RES SMD 1K OHM 5% 1/8W 0805

RES SMD 1K OHM 5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08051K00JNECDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08051K00JNECDKR-ND
Chip Resistor - Surface Mount 541-CRCW08051K00JNECDKR-ND
RES SMD 1K OHM 5% 1/8W 0805

RES SMD 1K OHM 5% 1/8W 0805

Buy Now Datasheet
Res Thick Film 0805 1K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R - CRCW08051K00JNEC - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 1K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R
CRCW08051K00JNEC
Res Thick Film 0805 1K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R CRCW08051K00JNEC
Res Thick Film 0805 1K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R

Res Thick Film 0805 1K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R

Supplier's Site
D12/crcw0805 200 1K0 5% Et6 E3 Rohs Compliant Vishay - 48P9977 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 200 1K0 5% Et6 E3 Rohs Compliant Vishay
48P9977
D12/crcw0805 200 1K0 5% Et6 E3 Rohs Compliant Vishay 48P9977
D12/CRCW0805 200 1K0 5% ET6 e3 RoHS Compliant: Yes

D12/CRCW0805 200 1K0 5% ET6 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW08051K00JNECTR-ND CRCW08051K00JNEC 48P9977
Product Name Chip Resistor - Surface Mount Res Thick Film 0805 1K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R D12/crcw0805 200 1K0 5% Et6 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 2176769-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details