Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08051K00JNEAC

Description
1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote
Description
1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay CRCW0805-C resistor is a 1 kΩ thick film chip resistor with a tolerance of ±5% and a power rating of 0.125W. It is designed for commercial applications and features a stability rating of OîR/R ,â§ 1% for 1000 hours at 70 °C. The resistor has a maximum voltage rating of 150V and is compliant with RoHS standards. It is packaged in a standard 0805 case size (2012 metric) and is suitable for high-volume production. The resistor's construction includes lead (Pb)-free solder contacts on a nickel barrier layer and a metal glaze on ceramic substrate, ensuring reliability in various applications.

Datasheet Summary
Powered by GS/AI

The Vishay CRCW0805-C resistor is a 1 kΩ thick film chip resistor with a tolerance of ±5% and a power rating of 0.125W. It is designed for commercial applications and features a stability rating of OîR/R ,â§ 1% for 1000 hours at 70 °C. The resistor has a maximum voltage rating of 150V and is compliant with RoHS standards. It is packaged in a standard 0805 case size (2012 metric) and is suitable for high-volume production. The resistor's construction includes lead (Pb)-free solder contacts on a nickel barrier layer and a metal glaze on ceramic substrate, ensuring reliability in various applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4162-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4162-6-ND
Chip Resistor - Surface Mount 541-4162-6-ND
1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4162-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4162-1-ND
Chip Resistor - Surface Mount 541-4162-1-ND
1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4162-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4162-2-ND
Chip Resistor - Surface Mount 541-4162-2-ND
1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW08051K00JNEAC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08051K00JNEAC
Chip Resistor - Surface Mount CRCW08051K00JNEAC
RES 1K OHM 5% 1/8W 0805

RES 1K OHM 5% 1/8W 0805

Supplier's Site Datasheet
Res, 1K, 5%, 0.125W, Thick Film, 0805; Resistance Vishay - 26AK5049 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 0.125W, Thick Film, 0805; Resistance Vishay
26AK5049
Res, 1K, 5%, 0.125W, Thick Film, 0805; Resistance Vishay 26AK5049
RES, 1K, 5%, 0.125W, THICK FILM, 0805; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:0.125W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 1K, 5%, 0.125W, THICK FILM, 0805; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:0.125W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistance Vishay - 45AC9156 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
45AC9156
Resistance Vishay 45AC9156
Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW-C e3 Series; Voltage Rating:150V RoHS Compliant: Yes

Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW-C e3 Series; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 541-4162-6-ND CRCW08051K00JNEAC 26AK5049
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1K, 5%, 0.125W, Thick Film, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614965-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
Surface Mount Resistors - 2567529P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0020 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers