Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:1kohm; Resistance Tolerance:+/- 5 %; Power Rating:0.125... CRCW08051K00JNEA

Description
Thick Film ResistorSeries:CRCW; Resistance:1kohm; Resistance Tolerance:+/- 5 %; Power Rating:0.125...
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:1kohm; Resistance Tolerance:+/- 5 %; Power Rating:0.125...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:1kohm; Resistance Tolerance:+/- 5 %; Power Rating:0.125... - CRCW08051K00JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:1kohm; Resistance Tolerance:+/- 5 %; Power Rating:0.125...
CRCW08051K00JNEA
Thick Film ResistorSeries:CRCW; Resistance:1kohm; Resistance Tolerance:+/- 5 %; Power Rating:0.125... CRCW08051K00JNEA
Thick Film ResistorSeries:CRCW; Resistance:1kohm; Resistance Tolerance:+/- 5 %; Power Rating:0.125...

Thick Film ResistorSeries:CRCW; Resistance:1kohm; Resistance Tolerance:+/- 5 %; Power Rating:0.125...

Supplier's Site
Chip Resistor - Surface Mount - 541-1.0KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0KACT-ND
Chip Resistor - Surface Mount 541-1.0KACT-ND
1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.0KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0KATR-ND
Chip Resistor - Surface Mount 541-1.0KATR-ND
1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.0KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0KADKR-ND
Chip Resistor - Surface Mount 541-1.0KADKR-ND
1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 125mW 150V Resistor - 52-CRCW08051K00JNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125mW 150V Resistor
52-CRCW08051K00JNEA
SMD 125mW 150V Resistor 52-CRCW08051K00JNEA
1kR 0805 Thick Film Resistor, 125mW, 5%, 150V, SMD Product overview: CRCW08051K00JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08051K00JNEA can be used for catalog matching and distributor lookup.

1kR 0805 Thick Film Resistor, 125mW, 5%, 150V, SMD Product overview: CRCW08051K00JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08051K00JNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW08051K00JNEA
915893-CRCW08051K00JNEA
Chip Resistor - Surface Mount - CRCW08051K00JNEA 915893-CRCW08051K00JNEA
Manufacturer: Vishay Win Source Part Number: 915893-CRCW08051K00J NEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: CRCW0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D12/CRCW0805 200 1K 5% ET1 E3, 541-1.0KATR, 541-1.0KACT, 541-1.0KADKR

Manufacturer: Vishay
Win Source Part Number: 915893-CRCW08051K00JNEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: CRCW0805
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: D12/CRCW0805 200 1K 5% ET1 E3, 541-1.0KATR, 541-1.0KACT, 541-1.0KADKR

Buy Now Datasheet
Res, Thick Film, 1K, 5%, 0.125W, 0805; Resistance Vishay - 52K9725 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 5%, 0.125W, 0805; Resistance Vishay
52K9725
Res, Thick Film, 1K, 5%, 0.125W, 0805; Resistance Vishay 52K9725
RES, THICK FILM, 1K, 5%, 0.125W, 0805; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 1K, 5%, 0.125W, 0805; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K, 5%, 0.125W, 0805, Reel; Resistance Vishay - 72M6848 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 5%, 0.125W, 0805, Reel; Resistance Vishay
72M6848
Res, Thick Film, 1K, 5%, 0.125W, 0805, Reel; Resistance Vishay 72M6848
RES, THICK FILM, 1K, 5%, 0.125W, 0805, REEL; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K, 5%, 0.125W, 0805, REEL; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay - 67AH8936 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay
67AH8936
Res, 1K, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay 67AH8936
RES, 1K, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1kohm; Product Range:CRCW e3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 1K, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1kohm; Product Range:CRCW e3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051K00JNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08051K00JNEA
Chip Resistor - Surface Mount CRCW08051K00JNEA
RES SMD 1K OHM 5% 1/8W 0805

RES SMD 1K OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW08051K00JNEA 541-1.0KACT-ND 52-CRCW08051K00JNEA 915893-CRCW08051K00JNEA 52K9725 72M6848 67AH8936 CRCW08051K00JNEA
Product Name Thick Film ResistorSeries:CRCW; Resistance:1kohm; Resistance Tolerance:+/- 5 %; Power Rating:0.125... Chip Resistor - Surface Mount SMD 125mW 150V Resistor Chip Resistor - Surface Mount - CRCW08051K00JNEA Res, Thick Film, 1K, 5%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 1K, 5%, 0.125W, 0805, Reel; Resistance Vishay Res, 1K, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567507P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4534FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details