Vishay Precision Group Automotive SMD 125mW Resistor CRCW08051K00FKTA

Description
0805 Thick Film Resistor 1kR 1% 125mW SMD AEC-Q200 Product overview: CRCW08051K00FKTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08051K00FKTA can be used for catalog matching and distributor lookup.
Request a Quote
Description
0805 Thick Film Resistor 1kR 1% 125mW SMD AEC-Q200 Product overview: CRCW08051K00FKTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08051K00FKTA can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay thick film chip resistor, part number 05F1507, features a resistance value of 1 kΩ with a tolerance of ±1%. It has a power rating of 0.125 W and is housed in an 0805 package size, which corresponds to 2.0 mm x 1.25 mm. The resistor is suitable for applications requiring high reliability and stability, making it ideal for automotive, telecommunications, and industrial sectors. It operates at a maximum voltage of 150 V and has a temperature coefficient of resistance (TCR) of ±100 ppm/K. The operating temperature range is from -55 °C to +155 °C, ensuring performance across a wide range of environmental conditions. This component is AEC-Q200 qualified, indicating its suitability for automotive applications.

Datasheet Summary
Powered by GS/AI

The Vishay thick film chip resistor, part number 05F1507, features a resistance value of 1 kΩ with a tolerance of ±1%. It has a power rating of 0.125 W and is housed in an 0805 package size, which corresponds to 2.0 mm x 1.25 mm. The resistor is suitable for applications requiring high reliability and stability, making it ideal for automotive, telecommunications, and industrial sectors. It operates at a maximum voltage of 150 V and has a temperature coefficient of resistance (TCR) of ±100 ppm/K. The operating temperature range is from -55 °C to +155 °C, ensuring performance across a wide range of environmental conditions. This component is AEC-Q200 qualified, indicating its suitability for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 125mW Resistor - 52-CRCW08051K00FKTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 125mW Resistor
52-CRCW08051K00FKTA
Automotive SMD 125mW Resistor 52-CRCW08051K00FKTA
0805 Thick Film Resistor 1kR 1% 125mW SMD AEC-Q200 Product overview: CRCW08051K00FKTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08051K00FKTA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor 1kR 1% 125mW SMD AEC-Q200 Product overview: CRCW08051K00FKTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08051K00FKTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-1.00KAWDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00KAWDKR-ND
Chip Resistor - Surface Mount 541-1.00KAWDKR-ND
1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00KAWTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00KAWTR-ND
Chip Resistor - Surface Mount 541-1.00KAWTR-ND
1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00KAWCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00KAWCT-ND
Chip Resistor - Surface Mount 541-1.00KAWCT-ND
1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.125... - CRCW08051K00FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.125...
CRCW08051K00FKTA
Thick Film ResistorSeries:CRCW; Resistance:1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.125... CRCW08051K00FKTA
Thick Film ResistorSeries:CRCW; Resistance:1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.125...

Thick Film ResistorSeries:CRCW; Resistance:1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.125...

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327187-CRCW08051K00FKTA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327187-CRCW08051K00FKTA
Resistors - Chip Resistor - Surface Mount 1327187-CRCW08051K00FKTA
Manufacturer: Vishay Dale Win Source Part Number: 1327187-CRCW08051K00 FKTA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 1 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-1.00KAWTR,541-1. 00KAWDKR,CRCW0805100 1FRT1,CRCW08051K00FK TA-ND,541-1.00KAWCT, CRCW0805 100 1K 1% RT1 Base Product Number: CRCW0805 RoHS Status: RoHS non-compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327187-CRCW08051K00FKTA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 kOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-1.00KAWTR,541-1.00KAWDKR,CRCW08051001FRT1,CRCW08051K00FKTA-ND,541-1.00KAWCT,CRCW0805 100 1K 1% RT1
Base Product Number: CRCW0805
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Res, Thick Film, 1K, 1%, 0.125W, 0805; Resistance Vishay - 05F1507 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 1%, 0.125W, 0805; Resistance Vishay
05F1507
Res, Thick Film, 1K, 1%, 0.125W, 0805; Resistance Vishay 05F1507
RES, THICK FILM, 1K, 1%, 0.125W, 0805; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: No

RES, THICK FILM, 1K, 1%, 0.125W, 0805; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: No

Supplier's Site Datasheet
Thick Film Chip Resistor; Resistance Vishay - 07J4741 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J4741
Thick Film Chip Resistor; Resistance Vishay 07J4741
THICK FILM CHIP RESISTOR; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

THICK FILM CHIP RESISTOR; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW08051K00FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08051K00FKTA
Chip Resistor - Surface Mount CRCW08051K00FKTA
RES SMD 1K OHM 1% 1/8W 0805

RES SMD 1K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW08051K00FKTA 541-1.00KAWDKR-ND CRCW08051K00FKTA 1327187-CRCW08051K00FKTA 05F1507 07J4741 CRCW08051K00FKTA
Product Name Automotive SMD 125mW Resistor Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.125... Resistors - Chip Resistor - Surface Mount Res, Thick Film, 1K, 1%, 0.125W, 0805; Resistance Vishay Thick Film Chip Resistor; Resistance Vishay Chip Resistor - Surface Mount
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 150 volts 150 volts
Operating AC Voltage 150 volts 150 volts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details