Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08051K00FKEC

Description
1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW08051K00FKECTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08051K00FKECTR-ND
Chip Resistor - Surface Mount 541-CRCW08051K00FKECTR-ND
1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08051K00FKECCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08051K00FKECCT-ND
Chip Resistor - Surface Mount 541-CRCW08051K00FKECCT-ND
RES SMD 1K OHM 1% 1/8W 0805

RES SMD 1K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08051K00FKECDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08051K00FKECDKR-ND
Chip Resistor - Surface Mount 541-CRCW08051K00FKECDKR-ND
RES SMD 1K OHM 1% 1/8W 0805

RES SMD 1K OHM 1% 1/8W 0805

Buy Now Datasheet
Res, 1Kohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay - 33AK8629 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1Kohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay
33AK8629
Res, 1Kohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay 33AK8629
RES, 1KOHM, AEC-Q200, 0.125W, 0805 ROHS COMPLIANT: YES

RES, 1KOHM, AEC-Q200, 0.125W, 0805 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW08051K00FKEC - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW08051K00FKEC
Resistors - Chip Resistor - Surface Mount CRCW08051K00FKEC
RES SMD 1K OHM 1% 1/8W 0805

RES SMD 1K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 541-CRCW08051K00FKECTR-ND 33AK8629 CRCW08051K00FKEC
Product Name Chip Resistor - Surface Mount Res, 1Kohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 (2012 Metric)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2573308 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 680 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details