Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay CRCW08051K00FKEAHP.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1 kohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1 kohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay - 41R4710 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay
41R4710
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay 41R4710
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1 kohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1 kohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Vishay - 12AC0244 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Vishay
12AC0244
Res, 1K, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Vishay 12AC0244
RES, 1K, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1kohm; Product Range:CRCW-HP e3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 1K, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1kohm; Product Range:CRCW-HP e3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 41R4710 12AC0244
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay Res, 1K, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS RoHS
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details