Vishay Precision Group RES 1.00K OHM .33W 1% 0805 SMD CRCW08051K00FKEAHP

Description
RES 1.00Kohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 1.00Kohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.00K OHM .33W 1% 0805 SMD - CRCW08051K00FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00K OHM .33W 1% 0805 SMD
CRCW08051K00FKEAHP
RES 1.00K OHM .33W 1% 0805 SMD CRCW08051K00FKEAHP
RES 1.00Kohm .33W 1% 0805 SMD

RES 1.00Kohm .33W 1% 0805 SMD

Supplier's Site
SMD 0.5W 150V Resistor - 52-CRCW08051K00FKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5W 150V Resistor
52-CRCW08051K00FKEAHP
SMD 0.5W 150V Resistor 52-CRCW08051K00FKEAHP
1kR 0.5W 1% 150V Thick Film Resistor, 0805 SMD Product overview: CRCW08051K00FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08051K00FKEAH P can be used for catalog matching and distributor lookup.

1kR 0.5W 1% 150V Thick Film Resistor, 0805 SMD Product overview: CRCW08051K00FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08051K00FKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW-HP Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 1 kOhms Tolerance: ±1% Power (Watts): 0.5W, 1/2W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW-HP
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 1 kOhms
Tolerance: ±1%
Power (Watts): 0.5W, 1/2W
Composition: Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00KTDKR-ND
Chip Resistor - Surface Mount 541-1.00KTDKR-ND
1 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00KTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00KTCT-ND
Chip Resistor - Surface Mount 541-1.00KTCT-ND
1 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00KTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00KTTR-ND
Chip Resistor - Surface Mount 541-1.00KTTR-ND
1 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8123435 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8123435
Surface Mount Resistors 8123435
Vishay CRCW08051K00FKEAHP

Vishay CRCW08051K00FKEAHP

Supplier's Site
Surface Mount Resistors - 8123435P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8123435P
Surface Mount Resistors 8123435P
Vishay CRCW08051K00FKEAHP

Vishay CRCW08051K00FKEAHP

Supplier's Site
Surface Mount Resistors - 1701959 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1701959
Surface Mount Resistors 1701959
Vishay CRCW08051K00FKEAHP

Vishay CRCW08051K00FKEAHP

Supplier's Site
Res, Thick Film, 1K, 1%, 0.33W, 0805, Reel; Resistance Vishay - 68R2996 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 1%, 0.33W, 0805, Reel; Resistance Vishay
68R2996
Res, Thick Film, 1K, 1%, 0.33W, 0805, Reel; Resistance Vishay 68R2996
RES, THICK FILM, 1K, 1%, 0.33W, 0805, REEL; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K, 1%, 0.33W, 0805, REEL; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K, 1%, 0.33W, 0805; Resistance Vishay - 68R2995 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 1%, 0.33W, 0805; Resistance Vishay
68R2995
Res, Thick Film, 1K, 1%, 0.33W, 0805; Resistance Vishay 68R2995
RES, THICK FILM, 1K, 1%, 0.33W, 0805; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, THICK FILM, 1K, 1%, 0.33W, 0805; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW08051K00FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08051K00FKEAHP
Chip Resistor - Surface Mount CRCW08051K00FKEAHP
RES SMD 1K OHM 1% 1/2W 0805

RES SMD 1K OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW08051K00FKEAHP 52-CRCW08051K00FKEAHP 541-1.00KTDKR-ND 8123435 8123435P 68R2996 68R2995 CRCW08051K00FKEAHP
Product Name RES 1.00K OHM .33W 1% 0805 SMD SMD 0.5W 150V Resistor Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 1K, 1%, 0.33W, 0805, Reel; Resistance Vishay Res, Thick Film, 1K, 1%, 0.33W, 0805; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3243FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details